Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)
IC AMP CLASS AB MONO 28WQFN
IC AMP CLASS AB MONO 28WQFN
Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4960SQX-ND | LM4960SQX | LM4960SQX | LM4960SQX |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 3 to 7 volts | 7 to 3 volts | 3 to 7 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |