16MHz Op Amp, 5mV Vos, 60mA Out, SOT-23, SM Product overview: LM7321MFE from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 60mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHz, 60mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7321MFE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200648-LM7321MFE
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Power Management, Automotive
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM7321MFE | 1200648-LM7321MFE |
| Product Name | 16MHz 60mA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7321MFE |
| Supply Voltage (VS) | 2.5 to 32 volts | |
| Slew Rate | 18 V/µs | |
| Bandwidth | 20 MHz |