Texas Instruments LM7372 High Speed, High Output Current, Dual Operational Amplifier LM7372MR

Description
High Speed, High Output Current, Dual Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
High Speed, High Output Current, Dual Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM7372 High Speed, High Output Current, Dual Operational Amplifier - LM7372MR - Texas Instruments
Dallas, TX, United States
LM7372 High Speed, High Output Current, Dual Operational Amplifier
LM7372MR
LM7372 High Speed, High Output Current, Dual Operational Amplifier LM7372MR
High Speed, High Output Current, Dual Operational Amplifier 8-SO PowerPAD -40 to 85

High Speed, High Output Current, Dual Operational Amplifier 8-SO PowerPAD -40 to 85

Buy Now Datasheet
 - LM7372MR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM7372MR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Industrial Dual 700V 100MHz Operational Amplifier IC
687-LM7372MR
Industrial Dual 700V 100MHz Operational Amplifier IC 687-LM7372MR
Dual Op Amp, 700V/µs, 100MHz, 8-SOIC, Industrial Product overview: LM7372MR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 700V, 100MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 700V, 100MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372MR can be used for catalog matching and distributor lookup.

Dual Op Amp, 700V/µs, 100MHz, 8-SOIC, Industrial Product overview: LM7372MR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 700V, 100MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 700V, 100MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM7372MR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM7372MR-ND
Instrumentation, Op Amps, Buffer Amps LM7372MR-ND
Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad

Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7372MR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM7372MR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM7372MR
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD

IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM7372MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM7372MR
Instrumentation, OP Amps, Buffer Amps LM7372MR
Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad

Voltage Feedback Amplifier 2 Circuit 8-SO PowerPad

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM7372MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM7372MR
Integrated Circuits (ICs) - Linear - Amplifiers LM7372MR
IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD

IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM7372MR LM7372MR 687-LM7372MR LM7372MR-ND LM7372MR LM7372MR LM7372MR
Product Name LM7372 High Speed, High Output Current, Dual Operational Amplifier Industrial Dual 700V 100MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 9 to 36 volts 9 volts
VOS 8 millivolts 2 millivolts
Quiescent Current (IQ) 8500 microamps
GBW 120 MHz 120 MHz
Slew Rate 3000 V/µs 3000 V/µs 3000 V/µs 0.0030 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA115 Precision Instrumentation Amplifier - INA115AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
Sensors, Transducers - Amplifiers - Audio Power OpAmps - A55 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details