The LM833MX/NOPB is a dual audio operational amplifier in an 8-pin SOIC package, optimized for high-fidelity audio systems with a gain bandwidth of 10 MHz minimum, a slew rate of 5 V/μs minimum, and an input noise voltage of 4.5 nV/√Hz. It operates over a temperature range of -40°C to 85°C and is internally compensated for all closed-loop gains. The device supports a supply voltage up to ±18 V and has a power dissipation rating of 500 mW at 85°C.
Dual Audio Operational Amplifier 8-SOIC -40 to 85
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019470-LM833MX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: LM833
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): TEB1033DT; TA75557F; LM833D;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
2-Ch 15MHz Audio Op Amp, 80dB CMRR/PSRR, 18V, SOIC Product overview: LM833MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833MX/NOPB can be used for catalog matching and distributor lookup.
OPAMP, 15MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers Dual Audio Op Amp
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833MX/NOPB | LM833MX/NOPBTR-ND | 019470-LM833MX/NOPB | 687-LM833MX/NOPB | 03AJ1932 | LM833MX/NOPB | LM833MX/NOPB | LM833MX/NOPB | LM833MX/NOPB | LM833MX/NOPB |
| Product Name | LM833-N Dual Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833MX/NOPB | 15MHz 18V SOIC Operational Amplifier IC | Opamp, 15Mhz, -40 To 85Deg C Rohs Compliant Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 36 volts | 5 to 15 volts | 10 volts | 30 volts | ||||||
| VOS | 5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 8000 microamps | |||||||||
| CMRR | 80 dB |