Texas Instruments 22V Operational Amplifier IC LM741 MD8

Description
Op Amp Single GP ±22V 7-Pin Bare Die Tray Product overview: LM741 MD8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741 MD8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Single GP ±22V 7-Pin Bare Die Tray Product overview: LM741 MD8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741 MD8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22V Operational Amplifier IC - 687-LM741 MD8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V Operational Amplifier IC
687-LM741 MD8
22V Operational Amplifier IC 687-LM741 MD8
Op Amp Single GP ±22V 7-Pin Bare Die Tray Product overview: LM741 MD8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741 MD8 can be used for catalog matching and distributor lookup.

Op Amp Single GP ±22V 7-Pin Bare Die Tray Product overview: LM741 MD8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741 MD8 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741 MD8 - 1070207-LM741 MD8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741 MD8
1070207-LM741 MD8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741 MD8 1070207-LM741 MD8
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070207-LM741 MD8 Gain Bandwidth Product: 1 MHz Number of Channels: 1 Number of Pins: 0 Output Current: 25 mA Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LM258DMR2G; TL062CDT; LM258DG; LM224DR2G; UA741CP; OPA4348AIPWTLM741-MD 8; LM741MD8; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 5 V Voltage Gain: 106.02 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070207-LM741 MD8
Gain Bandwidth Product: 1 MHz
Number of Channels: 1
Number of Pins: 0
Output Current: 25 mA
Common Mode Rejection Ratio: 70 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): LM258DMR2G; TL062CDT; LM258DG; LM224DR2G; UA741CP; OPA4348AIPWTLM741-MD8; LM741MD8;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 5 V
Voltage Gain: 106.02 dB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LM741 MD8 1070207-LM741 MD8
Product Name 22V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM741 MD8
Standards RoHS RoHS
Bandwidth 2.50E-4 MHz 1 MHz
Operating Temperature -55 C (-67 F)
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD621BR - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.8000 MHz
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 7902950P - RS Components, Ltd.
Specs
Standards RoHS
Package Type QFN
Operating Range Speaker
View Details