The LM7332 is a dual rail-to-rail input and output operational amplifier designed for automotive, industrial, and power supply applications, with a wide supply voltage range of 2.7V to 32V and an output current of 125mA. It is offered in an 8-pin VSSOP package measuring 3.00mm × 3.00mm and operates over a temperature range of −40°C to +125°C. The device features a gain-bandwidth product of 24MHz, a slew rate of 35V/µs, and can drive unlimited capacitive loads without oscillation. Input common mode voltage extends 0.3V beyond the supply rails, enabling high-side and low-side sensing. Total supply current is 2.7mA per amplifier.
Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779358-LM7332MM/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1μA
Voltage - Input Offset: 2mV
Family Name: LM7332
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 70mA
SR - Slew Rate: 15.2 V/μs
GBP - Gain Bandwidth Product: 21MHz
Dual Supply Voltage (±): 2.5 V ~ 32 V, ±1.25 V ~ 16 V
Alternative Parts (Cross-Reference): AD822ARMZ-REEL; AD822ARMZ; AD822ARM-R2; AD822ARM-REEL;
Introduction Date: April 16, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Dual Op Amp, 21MHz BW, 32V, Rail-to-Rail, 70mA Out, MSOP Product overview: LM7332MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 21MHz, 32V, 70mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 21MHz, 32V, 70mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7332MM/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
OP-AMP, DUAL, 21MHZ, 15.2V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:21MHz; Slew Rate:15.2V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-VSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7332MM/NOPB | 779358-LM7332MM/NOPB | 687-LM7332MM/NOPB | LM7332MM/NOPBTR-ND | 29AH6408 | LM7332MM/NOPB | LM7332MM/NOPB | LM7332MM/NOPB | LM7332MM/NOPB | LM7332MM/NOPB | LM7332MM/NOPB |
| Product Name | LM7332 Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7332MM/NOPB | Dual 21MHz 32V 70mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Dual, 21Mhz, 15.2V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2.5 to 32 volts | 16 volts | 2.5 volts | 2.5 volts | |||||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 1150 microamps | ||||||||||
| CMRR | 70 dB |