The LMC6035IM is a low power CMOS operational amplifier designed for single supply operation, with a wide supply voltage range of 2.0V to 15.5V. It features rail-to-rail output swing, allowing it to operate effectively with loads of 600Ω and 2kΩ. The device exhibits ultra-low input current of 20fA, making it suitable for high-impedance applications such as buffers and preamplifiers. It has a high voltage gain of 126dB and low distortion of 0.01% at 10kHz, which is beneficial for audio and signal processing applications. The LMC6035IM is available in an 8-pin SOIC package and is specified for operation over a temperature range of -40°C to 85°C. Its characteristics make it a viable option for battery-powered electronics, medical instrumentation, and automotive applications.
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 1.4MHz BW, 500uV Vos, CMOS, SOIC Product overview: LMC6035IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IM can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6035IM | 687-LMC6035IM | LMC6035IM-ND | LMC6035IM | LMC6035IM | LMC6035IM |
| Product Name | Dual 1.4MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOP; SOP8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Supply Voltage (VS) | 2 to 15.5 volts | 15.5 volts | ||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | ||
| Bandwidth | 1.4 MHz |