General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Quad Op-Amp, 17MHz GBW, 2.5mV Vos, 24V, DIP-14 Product overview: LM6144BIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 17MHz, 24V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 17MHz, 24V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6144BIN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6144BIN-ND | 687-LM6144BIN | LM6144BIN | LM6144BIN | LM6144BIN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 17MHz 24V DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | ||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole |