Audio Amplifier, 0.22W, 2 Channel(s), PDSO16
AUDIO AMPLIFIER, 2 CHANNEL(S) Product overview: LM831MX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM831MX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 85991-LM831MX
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
AUDIO AMPLIFIER, 2 CHANNEL(S)
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 16-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM831MX | 742-LM831MX | 85991-LM831MX | LM831MX | LM831MX |
| Product Name | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM831MX | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Package Type | DIP; DIP16 | Bulk | 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Obsolete | Active | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage (VS) | 7.5 volts | 7.5 volts |