The LMC6022 is a CMOS dual operational amplifier designed for low-power applications, operating from a single 5V to 15V supply. It is packaged in an 8-pin SOIC with dimensions compatible with standard PCB layouts, and operates over a temperature range of -40°C to +85°C. The device features ultra-low input bias current of 40fA, input common-mode range extending to V−, voltage gain exceeding 1000 V/mV into 100kΩ loads, and a slew rate of 0.11V/μs. Power consumption is less than 0.5mW. Thermal resistance is 165°C/W for the SOIC package. Output voltage swing reaches 4.987V with a 5V supply into a 100kΩ load. ESD protection is rated to 1000V HBM.
Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144717-LMC6022IMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V
Operating Supply Current: 86μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
2-Ch, RRO, CMOS Op Amp, 350kHz GBW, 15.5V, SOIC Product overview: LMC6022IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6022IMX/NOPB can be used for catalog matching and distributor lookup.
Precision Amplifiers Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
LMC6022 LOW POWER CMOS DUAL OPER
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6022IMX/NOPB | 144717-LMC6022IMX/NOPB | 296-35433-1-ND | 687-LMC6022IMX/NOPB | LMC6022IMX/NOPB | LMC6022IMX/NOPB | LMC6022IMX/NOPB | LMC6022IMX/NOPB | LMC6022IMX/NOPB |
| Product Name | LMC6022 Low Power CMOS Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6022IMX/NOPB | Instrumentation, Op Amps, Buffer Amps | 350kHz 15.5V SOIC Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | |||||
| VOS | 9 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 70 microamps | ||||||||
| CMRR | 63 dB |