Voltage Feedback Amplifier 1 Circuit 8-SOIC
Op Amp, 235MHz BW, 900uV Vos, 16.5V, SOIC, 1Ch Product overview: LM7121IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 235MHz, 16.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 235MHz, 16.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7121IMX can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7121IMX-ND | 687-LM7121IMX | LM7121IMX | LM7121IMX | LM7121IMX | LM7121IMX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 235MHz 16.5V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.3 milliamps | 5.3 milliamps | 5.3 milliamps | |||
| Slew Rate | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | 1300 V/µs | 1300 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | -40degC ~ 85degC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 16.5 volts | 4.5 volts |