Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1200510-LM6132AIMX
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 390μA
Amplifier Type: General Purpose
Slew Rate: 14V/μs
Gain Bandwidth Product: 11MHz
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Current - Output / Channel: 4mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LM6132
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 24V, ±0.9V ~ 12V
Dual 10MHz Op Amp, Rail-to-Rail, 1.8-24V, 390uA, SOIC Product overview: LM6132AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 24V, 390uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 24V, 390uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6132AIMX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6132AIMX | 1200510-LM6132AIMX | 687-LM6132AIMX | LM6132AIMXTR-ND | LM6132AIMX | LM6132AIMX | LM6132AIMX | LM6132AIMX | LM6132AIMX | LM6132AIMX | LM6132AIMX |
| Product Name | LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132AIMX | Dual 10MHz 24V 390uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 24 volts | 1.8 to 24 volts | 1.8 to 24 volts | 1.8 volts | 24 volts | ||||||
| VOS | 2 millivolts | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||
| Quiescent Current (IQ) | 450 microamps | ||||||||||
| CMRR | 75 dB | ||||||||||
| GBW | 10 MHz | 11 MHz | 11 MHz | 11 MHz | 11 MHz |