4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1200643-LM7301IM5
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 720μA
Amplifier Type: General Purpose
Slew Rate: 1.25V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 103nA
Voltage - Input Offset: 40μV
Current - Output / Channel: 11.7mA
Family Name: LM7301
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): LT1880CS5#TR; LT1880IS5#PBF; LT1880CS5#PBF;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Signal Processing, Communications & Networking
Family Part Number: LM7301
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 32V, ±0.9V ~ 16V
4MHz Op Amp, Rail-to-Rail, SOT-23, 1.8V-32V Product overview: LM7301IM5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.8V, 32V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.8V, 32V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7301IM5 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps 4MHz GBW RRIO OP Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7301IM5 | 1200643-LM7301IM5 | 687-LM7301IM5 | LM7301IM5DKR-ND | LM7301IM5 | LM7301IM5 | LM7301IM5 | LM7301IM5 | LM7301IM5 |
| Product Name | LM7301 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package | Newest Parts - LM7301IM5 | 4MHz 1.8V 32V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.2 to 30 volts | 1.8 to 32 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 6 millivolts | 0.0400 millivolts | 0.0400 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||
| CMRR | 70 dB | ||||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |