The LM833-N is a dual audio operational amplifier designed for high-performance applications in audio systems. It features a wide dynamic range exceeding 140 dB and low input noise voltage of 4.5 nV/,àöHz, making it suitable for high-fidelity audio processing. The amplifier has a high slew rate of 7 V/Oºs (typical) and a gain bandwidth of 15 MHz, ensuring fast response times and wide bandwidth for audio signals. With a low distortion rate of 0.002% and a low offset voltage of 0.3 mV, the LM833-N is optimized for preamplifier and high-level stages in PCM and HiFi systems. It is internally compensated for all closed-loop gains, which simplifies design and enhances stability. The device is available in an 8-pin VSSOP package and operates over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. The LM833-N is pin-for-pin compatible with standard dual operational amplifiers, facilitating easy integration into existing designs.
Dual Audio Operational Amplifier 8-PDIP -40 to 85
Audio Amplifier 2 Circuit 8-PDIP
Audio Amplifier 2 Circuit 8-PDIP
Audio Amplifier 2 Circuit 8-PDIP
IC AUDIO 2 CIRCUIT 8DIP
IC AUDIO 2 CIRCUIT 8DIP
IC AUDIO 2 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833N | LM833N-ND | LM833N | LM833N | LM833N | LM833N | LM833N |
| Product Name | LM833-N Dual Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 to 36 volts | 30 volts | |||||
| VOS | 5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||
| Quiescent Current (IQ) | 8000 microamps | ||||||
| CMRR | 80 dB | ||||||
| GBW | 15 MHz | 15 MHz | 15 MHz | 15 MHz |