Texas Instruments LMC6035-Q1 Low Power 2.7V Single Supply CMOS Operational Amplifiers LMC6035IMXQ1

Description
Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6035-Q1 Low Power 2.7V Single Supply CMOS Operational Amplifiers - LMC6035IMXQ1 - Texas Instruments
Dallas, TX, United States
LMC6035-Q1 Low Power 2.7V Single Supply CMOS Operational Amplifiers
LMC6035IMXQ1
LMC6035-Q1 Low Power 2.7V Single Supply CMOS Operational Amplifiers LMC6035IMXQ1
Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85

Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.4MHz 650uA 2V SOIC Operational Amplifier IC
687-LMC6035IMXQ1
1.4MHz 650uA 2V SOIC Operational Amplifier IC 687-LMC6035IMXQ1
2-Ch CMOS Op Amp, 1.4MHz GBW, 650uA, 2V-15.5V, SOIC Product overview: LMC6035IMXQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 650uA, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 650uA, 2V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IMXQ1 can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 1.4MHz GBW, 650uA, 2V-15.5V, SOIC Product overview: LMC6035IMXQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 650uA, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 650uA, 2V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IMXQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38762-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38762-2-ND
Instrumentation, Op Amps, Buffer Amps 296-38762-2-ND
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMXQ1 - 714881-LMC6035IMXQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMXQ1
714881-LMC6035IMXQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMXQ1 714881-LMC6035IMXQ1
Manufacturer: Texas Instruments Win Source Part Number: 714881-LMC6035IMXQ1 Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 650μA Amplifier Type: General Purpose Slew Rate: 1.5V/μs Gain Bandwidth Product: 1.4MHz Current - Input Bias: 0.02pA Voltage - Input Offset: 500μV Current - Output / Channel: 8mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 15.5V, ±1V ~ 7.75V

Manufacturer: Texas Instruments
Win Source Part Number: 714881-LMC6035IMXQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 650μA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Current - Output / Channel: 8mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 15.5V, ±1V ~ 7.75V

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMXQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6035IMXQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6035IMXQ1
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6035IMXQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6035IMXQ1
Integrated Circuits (ICs) - Linear - Amplifiers LMC6035IMXQ1
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6035IMXQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6035IMXQ1
Instrumentation, OP Amps, Buffer Amps LMC6035IMXQ1
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6035IMXQ1
Operational Amplifiers - Op Amps LMC6035IMXQ1
Operational Amplifiers - Op Amps Lo Pwr 2.7V SGL Supply CMOS Op Amp

Operational Amplifiers - Op Amps Lo Pwr 2.7V SGL Supply CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6035IMXQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6035IMXQ1
Instrumentation, OP Amps, Buffer Amps LMC6035IMXQ1
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6035IMXQ1 687-LMC6035IMXQ1 296-38762-2-ND 714881-LMC6035IMXQ1 LMC6035IMXQ1 LMC6035IMXQ1 LMC6035IMXQ1 LMC6035IMXQ1 LMC6035IMXQ1
Product Name LMC6035-Q1 Low Power 2.7V Single Supply CMOS Operational Amplifiers 1.4MHz 650uA 2V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMXQ1 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2 to 15.5 volts 2 to 15.5 volts 2 to 15.5 volts 2 volts 2 volts
Quiescent Current (IQ) 800 microamps
GBW 1.4 MHz 1.4 MHz 1.4 MHz 1.4 MHz
Slew Rate 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.5 V/µs 1.50E-6 V/µs 1.5 V/µs 1.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 7704301DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452602VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers