The LM6134 is a quad, low-power, 10 MHz rail-to-rail input and output operational amplifier designed for battery-operated instrumentation and portable applications. It operates from a 2.7 V to over 24 V supply range with a supply current of 360 μA per amplifier. The device offers rail-to-rail input common-mode voltage range of -0.25 V to 5.25 V at 5 V supply, a slew rate of 12 V/μs, and drives capacitive loads without oscillation. It is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm, with an operating temperature range of -40 °C to 85 °C.
Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 113745-LM6134BIMX/NO
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 390μA
Channel Output Current: 3.5mA
Gain Bandwidth Product (GBP): 11MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quad 10MHz Op Amp, Rail-to-Rail, 1.8-24V, 14-SOIC Product overview: LM6134BIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6134BIMX/NOPB can be used for catalog matching and distributor lookup.
125nA Quad 11MHz SOIC-14 Operational Amplifier ROHS
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps QUAD LOW POWER 10 MHZ RRIO OP AMP
OP-AMP, QUAD, 10MHZ, 14V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:14V/µs; Supply Voltage Range:1.8V to 24V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
LM6134 QUAD LOW POWER 10 MHZ RAI
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6134BIMX/NOPB | LM6134BIMX/NOPB | LM6134BIMX/NOPBTR-ND | 113745-LM6134BIMX/NOPB | 687-LM6134BIMX/NOPB | LM6134BIMX/NOPB | LM6134BIMX/NOPB | LM6134BIMX/NOPB | LM6134BIMX/NOPB | 53AH7067 | LM6134BIMX/NOPB | LM6134BIMX/NOPB |
| Product Name | LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134BIMX/NOPB | Quad 10MHz 24V SOIC Operational Amplifier IC | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, Quad, 10Mhz, 14V/us, Soic-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 24 volts | 1.8 to 24 volts | 1.8 to 24 volts | 24 volts | 1.8 volts | |||||||
| VOS | 2 millivolts | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||||
| Quiescent Current (IQ) | 450 microamps | |||||||||||
| CMRR | 75 dB |