Win Source Part Number: 1070143-LM4951TLX/NO
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Boomer®
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.8W x 1 @ 8Ohm
Voltage - Supply: 2.7V ~ 9V
Package / Case: 9-WFBGA, DSBGA
Supplier Device Package: 9-DSBGA (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM4951TL/NOPB; LM4951SD/NOPB; LM4951ASD/NOPB; NCP4894FCT1G; MAX9716EBL+TG45; MAX9717CEBL+TLM4951T
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 2156-LM4951TLX/NOPB,
Base Product Number: LM4951
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA (1.6x1.6)
IC AMP CLASS AB MONO 1.8W 9DSBGA Product overview: LM4951TLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4951TLX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 1 Func, PBGA9
Audio Amplifier, 1 Func, PBGA9
IC AMP CLASS AB MONO 1.8W 9DSBGA
IC AMP CLASS AB MONO 1.8W 9DSBGA
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA (1.6x1.6)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1070143-LM4951TLX/NOPB | LM4951TLX/NOPB-ND | 742-LM4951TLX/NOPB | LM4951TLX/NOPB | LM4951TLX/NOPB | LM4951TLX/NOPB | LM4951TLX/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | 1.8W Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Supply Voltage (VS) | 2.7 to 9 volts | 2.7 to 9 volts | 5 volts | 9 to 2.7 volts | 2.7 to 9 volts | ||
| Output Power | 1.8 watts | 1.8 watts | 1.8 watts | 1.8 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | Tape and Reel | BGA9 | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA |