The LM8262MM is a dual rail-to-rail input and output operational amplifier designed for high output current and unlimited capacitive load drive. It operates within a wide supply voltage range of 2.5 V to 22 V, making it versatile for various applications. The device features a gain-bandwidth product of 21 MHz and a slew rate of 12 V/µs, ensuring high-speed performance. It has a low supply current of 1.15 mA per channel and can deliver output short circuit currents of +53 mA and -75 mA. The input common mode voltage range extends beyond the rails, allowing for effective high-side and low-side sensing. Additionally, the LM8262MM exhibits low total harmonic distortion plus noise (THD+N) of less than 0.05%, making it suitable for audio applications. The device is housed in an 8-pin VSSOP package and is rated for operation between -40°C and 85°C.
RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP 8-VSSOP -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
21MHz RRIO Op Amp, 53mA Output, 2-Ch, MSOP Product overview: LM8262MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21MHz, 53mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21MHz, 53mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM8262MM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200823-LM8262MM
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.5mA
Amplifier Type: General Purpose
Slew Rate: 15V/μs
Gain Bandwidth Product: 24MHz
Current - Input Bias: 1.05μA
Voltage - Input Offset: 700μV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Family Part Number: LM8262
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 22V, ±1.25V ~ 11V
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP 8-VSSOP -40 to 85
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM8262MM | LM8262MMTR-ND | 687-LM8262MM | 1200823-LM8262MM | LM8262MM | LM8262MM | LM8262MM | LM8262MM | LM8262MM | LM8262MM | LM8262MM |
| Product Name | LM8262 RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP | Instrumentation, Op Amps, Buffer Amps | 21MHz 53mA MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM8262MM | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 22 volts | 11 volts | 2.5 to 22 volts | 2.5 volts | 22 volts | ||||||
| VOS | 7 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 1250 microamps | ||||||||||
| CMRR | 84 dB | ||||||||||
| GBW | 21 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz |