The LM747J/883 is a dual operational amplifier in a 14-pin CDIP package, designed for operation over a temperature range of -55°C to +125°C. It features no frequency compensation requirement, short-circuit protection, and operates with supply voltages up to ±22 V. The device includes built-in protection against latch-up and maintains stable operation with wide common-mode and differential input voltage ranges. Power dissipation is rated at 800 mW, with a maximum junction temperature of 150°C. The package is a ceramic dual in-line package (CDIP) with a tube packaging format, and the lead finish is tin-lead (SNPB).
Dual Operational Amplifier 14-CDIP -55 to 125
Dual Operational Amplifier 14-CDIP -55 to 125 Product overview: LM747J/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM747J/883 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 299337-LM747J/883
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM747J/883 | 687-LM747J/883 | 299337-LM747J/883 |
| Product Name | LM747QML Dual Operational Amplifier | Dual Operational Amplifier IC | Integrated Circuits(ICs) |
| Slew Rate | 0.5000 V/µs |