Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 088079-LM6142BIM
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 174nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 750μA
Channel Output Current: 24mA
Gain Bandwidth Product (GBP): 9MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Dual Op-Amp, 9MHz BW, 2.7V, SOIC-8, Industrial Product overview: LM6142BIM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 9MHz, 2.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 9MHz, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6142BIM can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6142BIM | 296-35137-5-ND | 088079-LM6142BIM | 687-LM6142BIM | LM6142BIM | LM6142BIM | LM6142BIM |
| Product Name | LM6142 Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6142BIM | Industrial Dual 9MHz 2.7V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 24 volts | 1.8 to 24 volts | 1.8 volts | ||||
| VOS | 1 millivolts | 1.3 millivolts | 1.3 millivolts | ||||
| Quiescent Current (IQ) | 800 microamps | ||||||
| CMRR | 84 dB | ||||||
| GBW | 17 MHz | 9 MHz | 18 MHz |