Dual High-Speed Audio Operational Amplifier 8-VSSOP -40 to 85
Dual Audio Amp, 16MHz GBW, 18V, 2-CH, VSSOP Product overview: LM833DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833DGKR can be used for catalog matching and distributor lookup.
LM833 Dual High-Speed Audio Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1055050-LM833DGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 2.05mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
Quantity per package: 2,500
Audio Amplifier 2 Circuit 8-VSSOP
Audio Amplifier 2 Circuit 8-VSSOP
Audio Amplifier 2 Circuit 8-VSSOP
OP AMP, AUDIO, 16MHZ, DUAL, 8MSOP; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:2kohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
Audio Amplifier 2 Circuit 8-VSSOP
Audio Amplifiers Dual High-Speed Aud Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833DGKR | 687-LM833DGKR | LM833DGKR | 1055050-LM833DGKR | 296-27905-6-ND | 52AH7202 | LM833DGKR | LM833DGKR | LM833DGKR | LM833DGKR | LM833DGKR |
| Product Name | LM833 Dual High-Speed Audio Operational Amplifier | Dual 16MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833DGKR | Instrumentation, Op Amps, Buffer Amps | Op Amp, Audio, 16Mhz, Dual, 8Msop; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 18 volts | 5 to 18 volts | 5 to 18 volts | 36 volts | 10 volts | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | 7 V/µs | |||||
| Bandwidth | 16 MHz | 16 MHz | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |