The LM8262 is a dual rail-to-rail input and output operational amplifier designed for applications requiring high output current and unlimited capacitive load drive, such as TFT-LCD panel drivers and headphone amplifiers. It is housed in an 8-pin VSSOP package measuring 3.00mm × 4.90mm. The device operates over a supply voltage range of 2.7V to 32V, has a gain-bandwidth product of 24MHz, a slew rate of 35V/µs, and supplies ±125mA output short-circuit current per channel. Input voltage noise is 12nV/√Hz and input current noise is 1pA/√Hz. It supports an operating temperature range of -40°C to 85°C and meets RoHS specifications. The part is licensed for use in general-purpose applications with no safety-critical design intent.
RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019464-LM8262MMX/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 1.05μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 22 V, ±1.25 V to 11 V
Operating Supply Current: 2.5mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 24MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
21MHz Op Amp, 53mA Output, 2-Ch, 1.25-11V, MSOP Product overview: LM8262MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21MHz, 53mA, 11V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 21MHz, 53mA, 11V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM8262MMX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP 8-VSSOP -40 to 85
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM8262MMX/NOPB | 019464-LM8262MMX/NOPB | 296-35315-1-ND | 687-LM8262MMX/NOPB | LM8262MMX/NOPB | LM8262MMX/NOPB | LM8262MMX/NOPB | LM8262MMX/NOPB | LM8262MMX/NOPB |
| Product Name | LM8262 RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM8262MMX/NOPB | Instrumentation, Op Amps, Buffer Amps | 21MHz 53mA 11V MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 22 volts | 2.5 to 22 volts | 11 volts | 2.5 volts | 2.5 volts | ||||
| VOS | 7 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 1250 microamps | ||||||||
| CMRR | 84 dB |