Texas Instruments Operational Amplifier IC LM637CN

Description
IC OPAMP GP 1 CIRCUIT 8MDIP Product overview: LM637CN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM637CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8MDIP Product overview: LM637CN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM637CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-LM637CN
Operational Amplifier IC 687-LM637CN
IC OPAMP GP 1 CIRCUIT 8MDIP Product overview: LM637CN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM637CN can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8MDIP Product overview: LM637CN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM637CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM637CN - 85636-LM637CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM637CN
85636-LM637CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM637CN 85636-LM637CN
Manufacturer: Texas Instruments Win Source Part Number: 85636-LM637CN Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 85636-LM637CN
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
 - LM637CN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM637CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM637CN
Integrated Circuits (ICs) - Linear - Amplifiers LM637CN
IC OPAMP GP 1 CIRCUIT 8MDIP

IC OPAMP GP 1 CIRCUIT 8MDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM637CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM637CN
Instrumentation, OP Amps, Buffer Amps LM637CN
General Purpose Amplifier 1 Circuit 8-MDIP

General Purpose Amplifier 1 Circuit 8-MDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM637CN 85636-LM637CN LM637CN LM637CN LM637CN
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM637CN Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Slew Rate 3 V/µs 3.00E-6 V/µs 3 V/µs
Bandwidth 10 MHz
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type Bulk DIP; PDIP; PDIP8 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
IC CLK BUFFER 1:8 14SOIC - 815-CGS74CT2525M - Utmel Electronic Limited
Specs
Supply Voltage (VS) 5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 14-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648JN - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details