Low Noise Quad Operational Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1200861-LM837M
Packaging: Tube
Mounting Style: SMD
Supply Current: 10mA
Amplifier Type: General Purpose
Slew Rate: 10V/μs
Gain Bandwidth Product: 25MHz
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: LM837
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V
Quad Op Amp, 25MHz GBW, 18V, 80dB CMRR/PSRR, SOIC Product overview: LM837M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 25MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM837M can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM837M | LM837M-ND | LM837M | 1200861-LM837M | 687-LM837M | LM837M | LM837M | LM837M |
| Product Name | LM837 Low Noise Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Newest Parts - LM837M | Quad 25MHz 18V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 36 volts | |||||
| VOS | 5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 15000 microamps | |||||||
| CMRR | 80 dB | |||||||
| GBW | 25 MHz | 25 MHz | 25 MHz |