Very High Speed, High Output Current, Voltage Feedback Amplifier 8-PDIP -40 to 85
Op Amp, 200MHz BW, 200uV Vos, 4100V/µs SR, PDIP-8 Product overview: LM7171BIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 4100V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 4100V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171BIN can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDIP8
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7171BIN | 687-LM7171BIN | LM7171BIN-ND | LM7171BIN | LM7171BIN | LM7171BIN | LM7171BIN |
| Product Name | LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | 200MHz 4100V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | PDIP,SOIC | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |
| Supply Voltage (VS) | 18 volts | 36 volts | |||||
| Slew Rate | 4100 V/µs | 4100 V/µs | 0.0041 V/µs | 4100 V/µs | 4100 V/µs | ||
| Bandwidth | 200 MHz | 220 MHz | 220 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |