The LM7171AIMX is a very high-speed, high-output current voltage feedback amplifier from Texas Instruments. It features a remarkable slew rate of 4100 V/Oºs and a wide unity-gain bandwidth of 200 MHz, making it suitable for high-speed signal processing applications. The amplifier operates with a low supply current of 6.5 mA and provides a high open-loop gain of 85 dB. It is capable of delivering an output current of 100 mA, which is beneficial for applications such as video distribution and pulse amplification. The LM7171 is designed for operation with ±15V and ±5V power supplies, allowing for significant signal swings and enhanced dynamic range. It is stable for gains as low as +2 or -1, and it exhibits low differential gain and phase distortion, making it ideal for use in ADC/DAC systems. Applications include HDSL and ADSL drivers, multimedia broadcast systems, professional video cameras, and CATV signal processing. The device is available in an 8-pin SOIC package, suitable for various electronic designs.
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Op Amp, 125MHz BW, 1500uV Offset, 8-Pin SOIC, Industrial Product overview: LM7171AIMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 125MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 125MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171AIMX can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7171AIMX | LM7171AIMX-ND | 687-LM7171AIMX | LM7171AIMX | LM7171AIMX | LM7171AIMX | LM7171AIMX | LM7171AIMX | LM7171AIMX |
| Product Name | LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Industrial 125MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Source Current (IS) | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | |||||
| Slew Rate | 4100 V/µs | 4100 V/µs | 4100 V/µs | 4100 V/µs | 0.0041 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Number of Pins | 8 |