Manufacturer: Texas Instruments
Win Source Part Number: 1054925-LM613IWMX/NO
Packaging: Reel - TR
Type: Amplifier, Comparator, Reference
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Alternative Parts (Cross-Reference): LM613IWMX; LM613IWM; LM613IWMX/NOPB; LM613IWM/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Amplifier, Comparator, Reference IC Power Supply Monitor 16-SOIC
Dual Operational Amplifier, Dual Comparator and Adjustable Reference 16-SOIC -40 to 85 Product overview: LM613IWMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM613IWMX/NOPB can be used for catalog matching and distributor lookup.
IC AMP COMP REF 16SOIC
IC AMP COMP REF 16SOIC
IC AMP COMP REF 16SOIC
Amplifier, Comparator, Reference IC Power Supply Monitor 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1054925-LM613IWMX/NOPB | LM613IWMX/NOPBTR-ND | 771-LM613IWMX/NOPB | LM613IWMX/NOPB | LM613IWMX/NOPB | LM613IWMX/NOPB | LM613IWMX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - LM613IWMX/NOPB | Special Purpose Amplifiers | Dual SOIC Operational Amplifier IC | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Tape and Reel | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |