Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-PDIP -40 to 85
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: LM6132BIN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6132BIN can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6132BIN | LM6132BIN | 296-36382-5-ND | 687-LM6132BIN | 815-LM6132BIN | LM6132BIN | LM6132BIN | LM6132BIN | LM6132BIN |
| Product Name | LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | IC OPAMP GP 2 CIRCUIT 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 24 volts | 1.8 volts | 1.8 volts | ||||||
| VOS | 2 millivolts | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | |||||
| Quiescent Current (IQ) | 450 microamps | ||||||||
| CMRR | 75 dB | ||||||||
| GBW | 10 MHz | 11 MHz | 11 MHz | 11 MHz |