CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 3300uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85 Product overview: LMC6041AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6041AIMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1201143-LMC6041AIMX/
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Family Name: LMC6041
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 0.02 V/μs
GBP - Gain Bandwidth Product: 75kHz
Dual Supply Voltage (±): 4.5 V ~ 15.5 V, ±2.25 V ~ 7.75 V
Alternative Parts (Cross-Reference): TS951ID; TS951IDT; TS921ID;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6041AIMX/NOPB | LMC6041AIMX/NOPB | 296-35435-2-ND | 687-LMC6041AIMX/NOPB | 1201143-LMC6041AIMX/NOPB | LMC6041AIMX/NOPB | 815-LMC6041AIMX/NOPB | LMC6041AIMX/NOPB | LMC6041AIMX/NOPB | LMC6041AIMX/NOPB |
| Product Name | LMC6041 CMOS Single Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6041AIMX/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Output Current (Iout) | 0.0210 amps | |||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 15.5 volts | |||||||
| GBW | 0.0750 MHz | 0.0750 MHz | 0.0750 MHz | |||||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs |