Rail-to-Rail Input/Output, 15V, 4.6 MHz GBW, Operational Amplifier in SOT-23 Package 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779359-LM7341MFE/NOP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 110nA
Voltage - Input Offset: 200μV
Family Name: LM7341
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Package: SOT-23-5
Output Current per Channel: 13mA
SR - Slew Rate: 1.9 V/μs
GBP - Gain Bandwidth Product: 4.6MHz
Dual Supply Voltage (±): 2.5 V ~ 32 V, ±1.25 V ~ 16 V
Alternative Parts (Cross-Reference): LM7301SN1T1G; NCS2005SN1T1G; AD8065ART-REEL7; MAX44241AUK+;
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
1-Ch Op Amp, 4.6MHz GBW, Rail-to-Rail, SOT-23, 1.35-16V Product overview: LM7341MFE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.6MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7341MFE/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Rail-to-Rail Input/Output, 15V, 4.6 MHz GBW, Operational Amplifier in SOT-23 Package 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP-AMP, SINGLE, 4.6MHZ, 1.9V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:4.6MHz; Slew Rate:1.9V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM7341MFE/NOPB | 779359-LM7341MFE/NOPB | 687-LM7341MFE/NOPB | 296-LM7341MFE/NOPBTR-ND | LM7341MFE/NOPB | LM7341MFE/NOPB | LM7341MFE/NOPB | LM7341MFE/NOPB | 29AH6409 |
| Product Name | LM7341 Rail-to-Rail Input/Output, 15V, 4.6 MHz GBW, Operational Amplifier in SOT-23 Package | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7341MFE/NOPB | 4.6MHz 16V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 4.6Mhz, 1.9V/us, Sot23-5; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 32 volts | 16 volts | 2.5 volts | ||||||
| VOS | 4 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 1200 microamps | ||||||||
| CMRR | 78 dB |