High Speed Low Power Low Distortion Voltage Feedback Amplifier 8-PDIP -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1054934-LM6171BIN/NO
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 160MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3600 V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5.5 V to 34 V, ±2.75 V to 17 V
Operating Supply Current: 2.5mA
Channel Output Current: 116mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Video Amp 160MHz 116mA 1-Ch 8-Pin PDIP Product overview: LM6171BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 116mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 116mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6171BIN/NOPB can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
High Speed Operational Amplifiers HI SPD LOW PWR LOW DIST VLTG FDBK AMP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
OP AMP, 100MHZ, 3600V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:100MHz; Slew Rate:3600V/µs; Supply Voltage Range:5.5V to 34V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, H SPEED, 160MHZ, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:160MHz; Slew Rate:3600V/µs; Supply Voltage Range:5.5V to 34V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6171BIN/NOPB | LM6171BIN/NOPB-ND | 1977312 | 1977313P | 1054934-LM6171BIN/NOPB | 687-LM6171BIN/NOPB | LM6171BIN/NOPB | LM6171BIN/NOPB | LM6171BIN/NOPB | LM6171BIN/NOPB | 41K6219 | 28AH3590 |
| Product Name | LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6171BIN/NOPB | 160MHz 116mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 100Mhz, 3600V/us, Dip-8; No. Of Amplifiers Texas Instruments | Op Amp, H Speed, 160Mhz, Powerwise; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | |||||||||||
| Package Type | PDIP,SOIC | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; 8-PDIP | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||||||
| Slew Rate | 3600 V/µs | 3600 V/µs | 3600 V/µs | 0.0036 V/µs | 3600 V/µs | 3600 V/µs | 3600 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) |