The LMC6036 is a quad, low-power, single-supply CMOS operational amplifier designed for 2.7V to 15.5V operation with rail-to-rail output swing and ultra-low input bias current of 20fA. It is available in a 14-pin SOIC package with an operating temperature range of -40°C to 85°C and is AEC-Q100 Grade 3 qualified. The device supports 2kΩ and 600Ω loads and maintains performance down to 2.0V supply voltage.
Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 1.4MHz GBW, 1.5V/µs SR, CMOS, 4mA Output, SOIC Product overview: LMC6036IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, 1.5V, 4mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, 1.5V, 4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6036IMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019498-LMC6036IMX/NO
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 15.5 V, ±1 V to 7.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad low power 2.7V single supply CMOS operational amplifier 14-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6036IMX/NOPB | 687-LMC6036IMX/NOPB | 019498-LMC6036IMX/NOPB | LMC6036IMX/NOPBCT-ND | LMC6036IMX/NOPB | LMC6036IMX/NOPB | LMC6036IMX/NOPB | LMC6036IMX/NOPB | LMC6036IMX/NOPB |
| Product Name | LMC6036 Low Power 2.7V Single Supply CMOS Operational Amplifier | Quad 1.4MHz 1.5V 4mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6036IMX/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 15.5 volts | 2 to 15.5 volts | 2 to 15.5 volts | 2 volts | 2 volts | ||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 675 microamps | ||||||||
| CMRR | 63 dB |