CMOS Quad Micropower Operational Amplifier 14-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 121242-LMC6044IN/NOP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 52μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quad Micropower Op Amp, CMOS, 100kHz BW, 40mA, PDIP Product overview: LMC6044IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044IN/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
Precision Amplifiers CMOS Quad Micropower Operational Amplifier 14-PDIP -40 to 85
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
OP-AMP, QUAD, 100KHZ, 0.02V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.02V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC6044IN/NOPB | 121242-LMC6044IN/NOPB | 687-LMC6044IN/NOPB | LMC6044IN/NOPB-ND | LMC6044IN/NOPB | LMC6044IN/NOPB | LMC6044IN/NOPB | LMC6044IN/NOPB | 34AH0911 |
| Product Name | LMC6044 CMOS Quad Micropower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044IN/NOPB | Quad 100kHz 40mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, 100Khz, 0.02V/us, Dip-14; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | ||||||||
| Output Current (Iout) | 0.0210 amps | ||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | ||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs | 0.0200 V/µs |