Manufacturer: Texas Instruments
Win Source Part Number: 1054936-LM6181IN/NOP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 32 V, ±3.5 V to 16 V
Operating Supply Current: 7.5mA
Channel Output Current: 130mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
100MHz Current Feedback Amplifier, 130mA Output, 16V Dual Supply, PDIP Product overview: LM6181IN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 130mA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 130mA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6181IN/NOPB can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-PDIP
IC OPAMP CFA 1 CIRCUIT 8DIP
IC OPAMP CFA 1 CIRCUIT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1054936-LM6181IN/NOPB | 687-LM6181IN/NOPB | LM6181IN/NOPB | LM6181IN/NOPB | LM6181IN/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6181IN/NOPB | Dual 100MHz 130mA 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 7 to 32 volts | 16 volts | 32 volts | 7 volts | |
| Source Current (IS) | 7.5 milliamps | 7.5 milliamps | |||
| VOS | 3.5 millivolts | 3.5 millivolts | 3.5 millivolts | ||
| IBIAS | 5 µA | 5 µA | 5 µA | ||
| Slew Rate | 2000 V/µs | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | 2000 V/µs |