The LM7171AMJFQMLV is a very high speed, high output current, voltage feedback amplifier housed in an 8-pin CDIP package. It operates over a supply voltage range of 5.5V to 36V with an operating temperature range of -55°C to +125°C. The device features a slew rate of 2400 V/μs, a unity-gain bandwidth of 200 MHz, and can deliver up to 100 mA of output current while consuming 6.5 mA of supply current. It is specified for operation with ±15 V and ±5 V power supplies. The device is qualified for a total ionizing dose of 300 krad(Si) and is ELDRS-free at 300 krad(Si). The package weighs 965 mg and is rated for a maximum junction temperature of 150°C.
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-CDIP -55 to 125
VERY HIGH-SPEED, HIGH OUTPUT CUR
Voltage Feedback Amplifier 1 Circuit Single-Ended 8-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7171AMJFQMLV | LM7171AMJFQMLV | LM7171AMJFQMLV |
| Product Name | LM7171QML-SP Very High Speed, High Output Current, Voltage Feedback Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Package Type | CDIP,CFP | Through Hole | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) |
| Supply Voltage (VS) | 5.5 volts | ||
| Slew Rate | 0.0041 V/µs | 4100 V/µs | |
| Life Cycle Stage | Active | Active | |
| Standards | RoHS |