The LM6172AMGW-QML is a dual high-speed voltage feedback amplifier in a 16-lead CFP package, operating from -55°C to +125°C. It provides a unity-gain bandwidth of 100 MHz, a slew rate of 3000 V/μs, and a supply current of 2.3 mA per amplifier, with 50 mA output current per channel. The device is radiation-hardened to 300 krad(Si) at high dose rate and is ELDRS-free up to 100 krad(Si). It is specified for operation with ±5 V to ±15 V supply voltages and includes ESD protection rated at 4 kV HBM. The package weight is 365 mg.
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 16-CFP -55 to 125
DUAL HIGH SPEED, LOW POWER, LOW
Voltage Feedback Amplifier 2 Circuit No 16-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6172AMGW-QML | LM6172AMGW-QML | LM6172AMGW-QML |
| Product Name | LM6172QML Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Package Type | CFP | Surface Mount | SOIC; 16-CSOIC (0.241\", 6.12mm Width) |
| Supply Voltage (VS) | 5.5 volts | ||
| Slew Rate | 0.0030 V/µs | 3000 V/µs | |
| Life Cycle Stage | Active | Active |