The LMC6061 is a single-channel, precision CMOS operational amplifier designed for micropower and single-supply applications. It is housed in an 8-pin SOIC package and operates over a temperature range of -40°C to 85°C. The device features a typical input offset voltage of 100μV, an ultra-low supply current of 16μA, and an input bias current of 10fA. It supports a supply voltage range of 4.5V to 15V and provides rail-to-rail output swing within 10mV of the supply rails with a 100kΩ load. The input common-mode voltage range includes the negative supply rail. The part is built using TI's double-poly silicon-gate CMOS process and is suitable for battery-powered instrumentation, photodiode amplifiers, and portable medical devices.
Precision CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 900uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 019499-LMC6061AIMX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 24μA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Op Amp, CMOS, 100kHz GBW, 100uV Vos, 24uA, 8-SOIC Product overview: LMC6061AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 24uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 24uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6061AIMX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Precision CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6061AIMX/NOPB | LMC6061AIMX/NOPB | 019499-LMC6061AIMX/NOPB | LMC6061AIMX/NOPBDKR-ND | 687-LMC6061AIMX/NOPB | LMC6061AIMX/NOPB | LMC6061AIMX/NOPB | LMC6061AIMX/NOPB | LMC6061AIMX/NOPB | LMC6061AIMX/NOPB |
| Product Name | LMC6061 Precision CMOS Single Micropower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6061AIMX/NOPB | Instrumentation, Op Amps, Buffer Amps | 100kHz 24uA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Output Current (Iout) | 0.0210 amps | |||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | 4.5 volts | |||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Slew Rate | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs | 0.0350 V/µs |