Voltage Feedback Amplifier 1 Circuit 8-PDIP
OP-AMP, 1500uV OFFSET-MAX, 125MHz BAND WIDTH, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM7171AIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 125MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7171AIN/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054950-LM7171AIN/NO
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Slew Rate: 4100 V/μs
Current - Input Bias: 2.7μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V
Operating Supply Current: 6.5mA
Channel Output Current: 118mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit 8-PDIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7171AIN/NOPB-ND | 687-LM7171AIN/NOPB | 1054950-LM7171AIN/NOPB | LM7171AIN/NOPB | LM7171AIN/NOPB | LM7171AIN/NOPB |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 125MHz DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7171AIN/NOPB | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | ||
| Slew Rate | 4100 V/µs | 4100 V/µs | 4100 V/µs | 4100 V/µs | 0.0041 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | |
| Standards | RoHS | RoHS |