The LM6511 is a voltage comparator designed for low-power applications with supply voltages ranging from 2.7V to 36V, featuring a fast response time of 180 ns and open-collector output for compatibility with multiple digital logic families. It operates from -40°C to +85°C in an 8-pin SOIC package, consumes less than 9.45 mW at 2.7V, and supports input voltage ranges from 0.50V to V+−1.25V. The device includes a strobe pin for output disable and is housed in a standard comparator pinout configuration.
180 ns 3V Comparator 8-SOIC -40 to 85
Comparator, 1 Func, 5000uV Offset-Max, 180ns Response Time, BIPolar, PDSO8
Comparator, 1 Func, 5000uV Offset-Max, 180ns Response Time, BIPolar, PDSO8
180ns Comparator, 3V, 1Ch, SOIC, 85C Product overview: LM6511IM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM6511IM/NOPB can be used for catalog matching and distributor lookup.
IC, COMPARATOR 180 NS 3V 8-SO; Comparator Type:Voltage; No. of Comparators:1 Comparator; Response Time:180ns; Supply Voltage Range:2.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open Collector /RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC
IC COMPARATOR 180 NS 3V 8-SOIC
Analog Comparators 180 ns 3V Comparator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM6511IM/NOPB | LM6511IM/NOPB | 692-LM6511IM/NOPB | 28AH3592 | LM6511IM/NOPB | LM6511IM/NOPB | LM6511IM/NOPB |
| Product Name | LM6511 180 ns 3V Comparator | 3V SOIC Linear Comparator IC | Ic, Comparator 180 Ns 3V 8-So; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.5 to 30 volts | 2.5 to 30 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain |