The LM4951ASD/NOPB is a 1.8W audio power amplifier designed for portable applications, operating from a 2.7V to 9V supply voltage. It delivers 1.8W continuous average power into an 8Ω bridge-tied load at 7.5V with less than 1% THD+N. The device features active-low shutdown mode with 0.01µA typical shutdown current, thermal and short-circuit protection, and pop & click circuitry to suppress turn-on/turn-off transients. It is packaged in a 10-terminal WSON (DPR) package with dimensions of 4.3mm width and 4.3mm length. The operating temperature range is -40°C to +85°C. The part includes an exposed DAP pad that must be electrically isolated or connected to GND. It is RoHS compliant and rated for moisture sensitivity level 1 with a peak reflow temperature of 260°C.
Wide Voltage Range 1.8 Watt Audio Power Amplifier With Short Circuit Protection 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 809491-LM4951ASD/NOP
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 9V
Max Output Power x Channels at Load: 1.8W x 1 at 8Ohm
Part Number Series: LM4951
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (4x4)
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (4x4)
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (4x4)
IC AMP CLASS AB MONO 1.8W 10WSON
IC AMP CLASS AB MONO 1.8W 10WSON
IC AMP CLASS AB MONO 1.8W 10WSON
IC AMP CLASS AB MONO 1.8W 10WSON
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (4x4)
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (4x4)
Audio Amplifiers Wide Vtg Range 1.8W Audio Pwr Amp
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4951ASD/NOPB | 809491-LM4951ASD/NOPB | 296-39023-2-ND | LM4951ASD/NOPB | LM4951ASD/NOPB | LM4951ASD/NOPB | 815-LM4951ASD/NOPB | LM4951ASD/NOPB | LM4951ASD/NOPB |
| Product Name | LM4951A Wide Voltage Range 1.8 Watt Audio Power Amplifier With Short Circuit Protection | Linear - Linear - Amplifiers - Audio - LM4951ASD/NOPB | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB MONO 1.8W 10WSON | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 9 volts | 2.7 to 9 volts | 2.7 to 9 volts | 9 to 2.7 volts | 2.7 to 9 volts | ||||
| Output Power | 2.2 watts | 1.8 watts | 1.8 watts | 1.8 watts | 1.8 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | WSON | 10-WDFN Exposed Pad | Surface Mount | 10-WDFN Exposed Pad | 10-WDFN Exposed Pad | 10-WDFN Exposed Pad |