The LM741H/883 is a general purpose operational amplifier in an 8-lead TO-99 metal can package, designed for operation over a junction temperature range of −55°C to +125°C. It features overload protection on input and output, freedom from oscillations, and no latch-up when the common mode range is exceeded. The device supports a supply voltage up to ±22 V and has a maximum power dissipation of 500 mW. Thermal resistance is specified at 167°C/W in still air and 100°C/W with 500 linear feet per minute air flow. Output short circuit duration is continuous. The package weighs 1000 mg and meets ESD tolerance of 400 V per the human body model.
Operational Amplifier 8-TO-99 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 299329-LM741H/883
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Op Amp, 1Ch, TO-99, -55 to 125C, 22V, 250kHz BW Product overview: LM741H/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 250kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, 250kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741H/883 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM741H/883 | 299329-LM741H/883 | 687-LM741H/883 |
| Product Name | LM741QML Operational Amplifier | Integrated Circuits(ICs) | 22V 250kHz Operational Amplifier IC |
| Slew Rate | 0.5000 V/µs |