Manufacturer: Texas Instruments
Win Source Part Number: 119900-LM611CMX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 210μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 800kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Operational Amplifier and Adjustable Reference 14-SOIC 0 to 70 Product overview: LM611CMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM611CMX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
General Purpose Amplifier 1 Circuit 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 119900-LM611CMX/NOPB | 687-LM611CMX/NOPB | LM611CMX/NOPB | LM611CMX/NOPB | LM611CMX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM611CMX/NOPB | SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 32 volts | 2.8 to 32 volts | 4 volts | ||
| Source Current (IS) | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | ||
| VOS | 1.5 millivolts | 1.5 millivolts | |||
| IBIAS | 0.0250 µA | 0.0250 µA | |||
| GBW | 0.8000 MHz | 0.8000 MHz |