The LM8261 is a rail-to-rail input and output operational amplifier designed for applications requiring high output current and unlimited capacitive load drive, such as TFT-LCD VCOM drivers and headphone amplifiers. It operates from a 2.7V to 32V supply voltage, has a gain-bandwidth product of 24MHz, a slew rate of 35V/µs, and supplies ±125mA output short circuit current. The device draws 1.35mA supply current and features input voltage noise of 12nV/√Hz and input current noise of 1pA/√Hz. It is available in the SOT-23-5 package with nominal dimensions of 2.9mm × 2.8mm and operates over a temperature range of -40°C to 85°C.
RRIO, High Output Current & Unlimited Cap Load Op Amp in SOT23-5 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
15V Op Amp, 21MHz GBW, 53mA Output, SOT-23 Product overview: LM8261M5X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 21MHz, 53mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, 21MHz, 53mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM8261M5X can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 090507-LM8261M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 1.05μA
Voltage - Input Offset: 700μV
Family Name: LM8261
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 30 V, ±1.25 V to 15 V
Operating Supply Current: 1.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 24MHz
Alternative Parts (Cross-Reference): TSB7191IYLT; TSB7191ILT; TSB7191AILT; TSB7191AIYLT;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps RRIO, High Output Current & Unlimited Cap Load Op Amp in SOT23-5 5-SOT-23 -40 to 85
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM8261M5X | LM8261M5XTR-ND | 687-LM8261M5X | 090507-LM8261M5X | LM8261M5X | LM8261M5X | LM8261M5X | LM8261M5X | LM8261M5X |
| Product Name | LM8261 RRIO, High Output Current & Unlimited Cap Load Op Amp in SOT23-5 | Instrumentation, Op Amps, Buffer Amps | 15V 21MHz 53mA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM8261M5X | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 30 volts | 15 volts | 2.5 to 30 volts | 2.5 volts | 2.5 volts | ||||
| VOS | 5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 1250 microamps | ||||||||
| CMRR | 64 dB | ||||||||
| GBW | 21 MHz | 24 MHz | 24 MHz | 24 MHz |