4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 140513-LM7301IMX/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.25 V/μs
Current - Input Bias: 103nA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 32 V, ±0.9 V to 16 V
Operating Supply Current: 720μA
Channel Output Current: 11.7mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
4MHz Op Amp, Rail-to-Rail, 1.8-32V, SOIC, 1-Ch Product overview: LM7301IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7301IMX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 8-SOIC -40 to 85
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7301IMX/NOPB | 140513-LM7301IMX/NOPB | LM7301IMX/NOPBTR-ND | 687-LM7301IMX/NOPB | LM7301IMX/NOPB | LM7301IMX/NOPB | 815-LM7301IMX/NOPB | LM7301IMX/NOPB | LM7301IMX/NOPB | LM7301IMX/NOPB |
| Product Name | LM7301 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7301IMX/NOPB | Instrumentation, Op Amps, Buffer Amps | 4MHz 32V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 30 volts | 1.8 to 32 volts | 1.8 to 32 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 6 millivolts | 0.0400 millivolts | 0.0400 millivolts | 0.0400 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||
| CMRR | 70 dB |