Texas Instruments 1MHz Operational Amplifier IC LM725H/883

Description
OP-AMP, 1500uV OFFSET-MAX, 1MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LM725H/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM725H/883 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP-AMP, 1500uV OFFSET-MAX, 1MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LM725H/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM725H/883 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1MHz Operational Amplifier IC - 687-LM725H/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz Operational Amplifier IC
687-LM725H/883
1MHz Operational Amplifier IC 687-LM725H/883
OP-AMP, 1500uV OFFSET-MAX, 1MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LM725H/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM725H/883 can be used for catalog matching and distributor lookup.

OP-AMP, 1500uV OFFSET-MAX, 1MHz BAND WIDTH, MBCY8, METAL CAN-8 Product overview: LM725H/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM725H/883 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725H/883 - 1007587-LM725H/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725H/883
1007587-LM725H/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725H/883 1007587-LM725H/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007587-LM725H/883 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 500 mW Slew Rate: 0.2 V/µs Number of Pins: 8 Common Mode Rejection Ratio: 110 dB Input Bias Current: 100 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-99 Alternative Parts (Cross-Reference): LM725H/883LM725H883; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 3 V Power Supply Rejection Ratio (PSRR): 113.98 dB Voltage Gain: 129.54 dB Input Offset Voltage (Vos): 1 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007587-LM725H/883
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 500 mW
Slew Rate: 0.2 V/µs
Number of Pins: 8
Common Mode Rejection Ratio: 110 dB
Input Bias Current: 100 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TO-99
Alternative Parts (Cross-Reference): LM725H/883LM725H883;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 3 V
Power Supply Rejection Ratio (PSRR): 113.98 dB
Voltage Gain: 129.54 dB
Input Offset Voltage (Vos): 1 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LM725H/883 1007587-LM725H/883
Product Name 1MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM725H/883
Slew Rate 0.2000 V/µs 0.2000 V/µs
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Package Type Tray TO-99
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD542LH - Lingto Electronic Limited
Specs
Source Current (IS) 1.1 milliamps
Bandwidth 0.0500 MHz
View Details
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 2412903 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Operating Range Audio Equipment
View Details