RRIO, High Output Current & Unlimited Cap Load Op Amp in Miniature Package 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082858-LM8272MM
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 12.5MHz
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 700μV
Family Name: LM8272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 24 V, ±1.25 V to 12 V
Operating Supply Current: 1.9mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): MAX44242AUA+T; MAX9651AUA+; AD822ARMZ-R2;
Introduction Date: October 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
2-Ch Op Amp, 15MHz BW, 65mA Out, 12V, 8-MSOP Product overview: LM8272MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 65mA, 12V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 65mA, 12V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM8272MM can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps RRIO, High Output Current & Unlimited Cap Load Op Amp in Miniature Package 8-VSSOP -40 to 85
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM8272MM | 082858-LM8272MM | 296-37640-1-ND | 687-LM8272MM | LM8272MM | LM8272MM | LM8272MM | LM8272MM | LM8272MM |
| Product Name | LM8272 RRIO, High Output Current & Unlimited Cap Load Op Amp in Miniature Package | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM8272MM | Instrumentation, Op Amps, Buffer Amps | 15MHz 65mA 12V MSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 volts | 2.5 volts | ||||
| VOS | 5 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| CMRR | 64 dB | ||||||||
| GBW | 13 MHz | 15 MHz | 15 MHz | 15 MHz | |||||
| Slew Rate | 12 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | 15 V/µs | 15 V/µs |