The LMC6035 is a dual, low-power, single-supply CMOS operational amplifier designed for portable and battery-powered systems, operating from 2.0V to 15.5V with rail-to-rail output swing. It is available in an 8-bump DSBGA package with dimensions of 1.85mm × 2.01mm × 0.76mm, and operates over the temperature range of -40°C to 85°C. The device features ultra-low input bias current of 20fA, high voltage gain of 126dB, and is AEC-Q100 Grade 3 qualified. It supports 2kΩ and 600Ω loads with specified performance at 2.7V, 3V, 5V, and 15V supply voltages.
Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 104306-LMC6035ITLX/N
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-microSMD
Supply Voltage - Operating: 2 V to 15.5 V, ±1 V to 7.75 V
Operating Supply Current: 650μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.56x1.56)
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.56x1.56)
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.56x1.56)
Dual Op Amp, 1.4MHz BW, CMOS, Low Power, 2V-15.5V Product overview: LMC6035ITLX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.4MHz, 2V, 15.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 1.4MHz, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035ITLX/NOPB
IC CMOS 2 CIRCUIT 8DSBGA
IC CMOS 2 CIRCUIT 8DSBGA
Operational Amplifiers - Op Amps Dual low power 2.7V single supply CMOS operational amplifier 8-DSBGA -40 to 85
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.56x1.56)
OP AMP, 1.4MHZ, 1.5V/US, DSBGA-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2V to 15.5V; Amplifier Case Style:DSBGA; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6035ITLX/NOPB | 104306-LMC6035ITLX/NOPB | LMC6035ITLX/NOPBDKR-ND | 687-LMC6035ITLX/NOPB | LMC6035ITLX/NOPB | LMC6035ITLX/NOPB | LMC6035ITLX/NOPB | LMC6035ITLX/NOPB | 28AH2781 | LMC6035ITLX/NOPB |
| Product Name | LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035ITLX/NOPB | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 1.4MHz 2V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.4Mhz, 1.5V/us, Dsbga-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 15.5 volts | 2 to 15.5 volts | 2 to 15.5 volts | 2 volts | 2 to 15.5 volts | 15.5 volts | ||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 800 microamps | |||||||||
| CMRR | 63 dB |