High Speed Low Power Low Distortion Voltage Feedback Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1200543-LM6171BIM
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 160MHz
Supply Current: 2.5mA
Amplifier Type: Voltage Feedback
Slew Rate: 3600V/μs
Gain Bandwidth Product: 100MHz
Current - Input Bias: 1μA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 116mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Multimedia, Signal Processing, Imaging, Video & Vision, Sensing & Instrumentation
Family Part Number: LM6171
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5.5V ~ 34V, ±2.75V ~ 17V
Voltage Feedback Amplifier 1 Circuit 8-SOIC
LM6171 - High Speed Low Power Low Distortion Voltage Feedback Amplifier
160MHz Audio Amplifier, 3600V/µs Slew Rate, 100MHz BW, SOIC Product overview: LM6171BIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 3600V, 100MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 3600V, 100MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6171BIM can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Hi Spd Lo Pwr-Dstort Vtg Feedback Amp
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6171BIM | 1200543-LM6171BIM | 296-36365-5-ND | LM6171BIM | 687-LM6171BIM | LM6171BIM | LM6171BIM | LM6171BIM | LM6171BIM |
| Product Name | LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6171BIM | Instrumentation, Op Amps, Buffer Amps | 160MHz 3600V 100MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 5.5 to 34 volts | 5.5 to 34 volts | 5.5 volts | 5.5 volts | |||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||||
| VOS | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts |