High Speed, High Output Current, Dual Operational Amplifier 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1054963-LM7372IMAX/N
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 2.7μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 13mA
Channel Output Current: 260mA
Gain Bandwidth Product (GBP): 120MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit 16-SOIC
Dual Op Amp, 220MHz BW, 150mA Out, 3000V/µs SR, SOIC Product overview: LM7372IMAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220MHz, 150mA, 3000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220MHz, 150mA, 3000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM7372IMAX/NOPB can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 16-SOIC
IC OPAMP VFB 2 CIRCUIT 16SOIC
IC OPAMP VFB 2 CIRCUIT 16SOIC
IC OPAMP VFB 2 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps High Speed, High Output Current, Dual Operational Amplifier 16-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM7372IMAX/NOPB | 1054963-LM7372IMAX/NOPB | LM7372IMAX/NOPB-ND | 687-LM7372IMAX/NOPB | LM7372IMAX/NOPB | LM7372IMAX/NOPB | 815-LM7372IMAX/NOPB | LM7372IMAX/NOPB | LM7372IMAX/NOPB |
| Product Name | LM7372 High Speed, High Output Current, Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM7372IMAX/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual 220MHz 150mA 3000V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP VFB 2 CIRCUIT 16SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 18 volts | 9 volts | |||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 8500 microamps | ||||||||
| GBW | 120 MHz | 120 MHz | 120 MHz |