DUAL OP-AMP, 4000uV OFFSET-MAX, 10MHz BAND WIDTH, PDIP8, 0.300 INCH, PLASTIC, DIP-8 Product overview: LM6132AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6132AIN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MDIP
Manufacturer: Texas Instruments
Win Source Part Number: 071506-LM6132AIN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 390μA
Channel Output Current: 4mA
Gain Bandwidth Product (GBP): 11MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8MDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MDIP
IC OPAMP GP 2 CIRCUIT 8MDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM6132AIN | LM6132AIN-ND | 071506-LM6132AIN | LM6132AIN | LM6132AIN | LM6132AIN |
| Product Name | Dual 10MHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132AIN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 14 V/µs | 14 V/µs | 14 V/µs | 14 V/µs | 1.40E-5 V/µs | |
| Bandwidth | 11 MHz | 11 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | |
| Features | Rail-Rail-Out |